Lenovo logo

Lenovo ThinkPad X100e AMD Athlon Neo MV-40 29,5 cm (11.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24764
Info modified on:
28 Jan 2025, 11:02:27
Short summary description Lenovo ThinkPad X100e AMD Athlon Neo MV-40 29,5 cm (11.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad X100e, AMD Athlon Neo, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad X100e AMD Athlon Neo MV-40 29,5 cm (11.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad X100e. Form factor: Clamshell. Processor family: AMD Athlon Neo, Processor model: MV-40, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 1,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.