Lenovo ThinkCentre Edge 72, 2,9 GHz, Intel® Core™ i5, i5-3470S, 4 GB, 1 TB, DVD-RW
Lenovo ThinkCentre Edge 72. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7450. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product color: Black