Lenovo logo

Lenovo 128MB DDR SDRAM UDIMM memory module 266 MHz ECC

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22343
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 128MB DDR SDRAM UDIMM memory module 266 MHz ECC:

Lenovo 128MB DDR SDRAM UDIMM, DDR, 266 MHz, 184-pin DIMM

Long summary description Lenovo 128MB DDR SDRAM UDIMM memory module 266 MHz ECC:

Lenovo 128MB DDR SDRAM UDIMM. Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2.5, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.