Lenovo logo

Lenovo ThinkPad Edge E130 Intel® Core™ i5 i5-3317U 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26533
Info modified on:
29 Jan 2025, 19:02:45
Short summary description Lenovo ThinkPad Edge E130 Intel® Core™ i5 i5-3317U 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Lenovo ThinkPad Edge E130, Intel® Core™ i5, 1,7 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E130 Intel® Core™ i5 i5-3317U 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Lenovo ThinkPad Edge E130. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 1,54 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.