Lenovo logo

Lenovo ThinkStation P920 Intel Xeon Silver 4116 64 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15499
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkStation P920 Intel Xeon Silver 4116 64 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P920, 2,1 GHz, Intel Xeon Silver, 4116, 64 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkStation P920 Intel Xeon Silver 4116 64 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P920. Processor frequency: 2,1 GHz, Processor family: Intel Xeon Silver, Processor model: 4116. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1400 W. Chassis type: Tower. Product type: Workstation. Weight: 32,3 kg. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.