Lenovo ThinkStation P920, 1,8 GHz, Intel® Xeon®, 4108, 8 GB, 1 TB, Windows 10 Pro
Lenovo ThinkStation P920. Processor frequency: 1,8 GHz, Processor family: Intel® Xeon®, Processor model: 4108. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® P400. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1400 W. Chassis type: Tower. Product type: Workstation. Product color: Black