Lenovo logo

Lenovo ThinkStation P720 Intel® Xeon® 5122 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5000 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6045
Info modified on:
17 Jun 2024, 21:58:07
Short summary description Lenovo ThinkStation P720 Intel® Xeon® 5122 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5000 Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P720, 3,6 GHz, Intel® Xeon®, 16 GB, 512 GB, DVD±RW, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P720 Intel® Xeon® 5122 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5000 Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P720. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon®, Processor model: 5122. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P5000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 690 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.