Lenovo logo

Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35,8 cm (14.1") 2 GB DDR3-SDRAM 120 GB Intel® GMA 4500MHD Windows XP Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11520
Info modified on:
24 Jan 2025, 20:51:58
Short summary description Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35,8 cm (14.1") 2 GB DDR3-SDRAM 120 GB Intel® GMA 4500MHD Windows XP Professional Black:

Lenovo ThinkPad T400s, Intel® Core™2 Duo, 2,4 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 2 GB, 120 GB

Long summary description Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35,8 cm (14.1") 2 GB DDR3-SDRAM 120 GB Intel® GMA 4500MHD Windows XP Professional Black:

Lenovo ThinkPad T400s. Processor family: Intel® Core™2 Duo, Processor model: SP9400, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows XP Professional. Product color: Black. Weight: 1,77 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.