Lenovo logo

Lenovo ThinkPad SL500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21198
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad SL500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows XP Professional:

Lenovo ThinkPad SL500, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad SL500 Intel® Core™2 Duo P8400 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows XP Professional:

Lenovo ThinkPad SL500. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows XP Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.