Lenovo ThinkPad T500, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Lenovo ThinkPad T500. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows XP Professional. Product color: Black. Weight: 2,7 kg