Lenovo ThinkPad P14s Gen 3 (AMD), AMD Ryzen™ 7 PRO, 2,7 GHz, 35,6 cm (14"), 3840 x 2400 pixels, 32 GB, 1 TB
Lenovo ThinkPad P14s Gen 3 (AMD). Product type: Mobile workstation, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 6850U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black