Lenovo logo

Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5381
Info modified on:
23 Apr 2025, 17:08:23
Short summary description Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black:

Lenovo ThinkPad X1 Carbon Gen 11, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black:

Lenovo ThinkPad X1 Carbon Gen 11. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.