Lenovo ThinkPad P1 Gen 5, Intel® Core™ i7, 2,3 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB
Lenovo ThinkPad P1 Gen 5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 2,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product color: Black