Lenovo ThinkPad T14, AMD Ryzen™ 5 PRO, 2,9 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB
Lenovo ThinkPad T14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 6650U, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black