Lenovo ThinkPad L13, AMD Ryzen™ 7 PRO, 2 GHz, 33,8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 1 TB
Lenovo ThinkPad L13. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 5875U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Grey