Lenovo ThinkPad L13 Yoga Gen 3 (Intel), Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 11 Pro
Lenovo ThinkPad L13 Yoga Gen 3 (Intel). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black