Lenovo ThinkBook 14p, AMD Ryzen™ 7, 3,2 GHz, 35,6 cm (14"), 2240 x 1400 pixels, 16 GB, 512 GB
Lenovo ThinkBook 14p. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3,2 GHz. Display diagonal: 35,6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product color: Grey