Lenovo ThinkPad E14 Gen 3 (AMD), AMD Ryzen™ 7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB
Lenovo ThinkPad E14 Gen 3 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product color: Black