Lenovo logo

Lenovo ThinkPad P1 Gen 4 Intel® Core™ i9 i9-11950H Mobile workstation 40,6 cm (16") WQUXGA 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro English Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28318
Info modified on:
23 Apr 2025, 16:26:54
Short summary description Lenovo ThinkPad P1 Gen 4 Intel® Core™ i9 i9-11950H Mobile workstation 40,6 cm (16") WQUXGA 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad P1 Gen 4, Intel® Core™ i9, 5 GHz, 40,6 cm (16"), 3840 x 2400 pixels, 64 GB, 2 TB

Long summary description Lenovo ThinkPad P1 Gen 4 Intel® Core™ i9 i9-11950H Mobile workstation 40,6 cm (16") WQUXGA 64 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Wi-Fi 6E (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad P1 Gen 4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H, Processor frequency: 5 GHz. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.