Lenovo logo

Lenovo ThinkPad L15 Gen 2 (Intel) Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Japanese Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2708
Info modified on:
23 Apr 2025, 16:20:00
Short summary description Lenovo ThinkPad L15 Gen 2 (Intel) Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Japanese Black:

Lenovo ThinkPad L15 Gen 2 (Intel), Intel® Core™ i3, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad L15 Gen 2 (Intel) Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Japanese Black:

Lenovo ThinkPad L15 Gen 2 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 1,98 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.