Lenovo logo

Lenovo ThinkPad P1 Gen 3 Intel® Core™ i9 i9-10885H Laptop 39,6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8797
Info modified on:
23 Apr 2025, 15:50:03
Short summary description Lenovo ThinkPad P1 Gen 3 Intel® Core™ i9 i9-10885H Laptop 39,6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Black:

Lenovo ThinkPad P1 Gen 3, Intel® Core™ i9, 2,4 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P1 Gen 3 Intel® Core™ i9 i9-10885H Laptop 39,6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Black:

Lenovo ThinkPad P1 Gen 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10885H, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: UHD+, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.