Lenovo ThinkPad X1 Yoga (4th Gen), Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 16 GB, 1 TB
Lenovo ThinkPad X1 Yoga (4th Gen). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro