Lenovo ThinkPad E495, AMD Ryzen™ 5, 2,1 GHz, 35,6 cm (14"), 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkPad E495. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 1,75 kg