Lenovo logo

Lenovo ThinkPad E490 Intel® Core™ i7 i7-8565U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105944
Info modified on:
22 Jan 2025, 15:18:12
Short summary description Lenovo ThinkPad E490 Intel® Core™ i7 i7-8565U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad E490, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 8 GB, 512 GB, Black

Long summary description Lenovo ThinkPad E490 Intel® Core™ i7 i7-8565U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad E490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Black. Weight: 1,75 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.