Lenovo ThinkPad A485, AMD Ryzen™ 5 PRO, 2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB
Lenovo ThinkPad A485. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product color: Black