Lenovo logo

Lenovo ThinkPad P52 Intel® Core™ i7 i7-8750H Mobile workstation 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48062
Info modified on:
17 Jun 2024, 18:34:09
Short summary description Lenovo ThinkPad P52 Intel® Core™ i7 i7-8750H Mobile workstation 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P52, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad P52 Intel® Core™ i7 i7-8750H Mobile workstation 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P52. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.