Lenovo logo

Lenovo ThinkPad X270 Laptop 31,8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18062
Info modified on:
30 Jan 2025, 20:06:46
Short summary description Lenovo ThinkPad X270 Laptop 31,8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

Lenovo ThinkPad X270, 31,8 cm (12.5"), 8 GB, DDR4-SDRAM, 256 GB, Windows 10 Home, Black

Long summary description Lenovo ThinkPad X270 Laptop 31,8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

Lenovo ThinkPad X270. Product type: Laptop, Form factor: Clamshell. Display diagonal: 31,8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black. Weight: 1,36 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.