Lenovo ThinkPad T470s, 35,6 cm (14"), 4 GB, DDR4-SDRAM, 128 GB, Windows 10 Pro, Black
Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 1,32 kg