Lenovo logo

Lenovo ThinkPad T470p Intel® Core™ i7 i7-7820HQ Laptop 35,6 cm (14") 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19676
Info modified on:
01 Feb 2025, 05:26:17
Short summary description Lenovo ThinkPad T470p Intel® Core™ i7 i7-7820HQ Laptop 35,6 cm (14") 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Pro Black:

Lenovo ThinkPad T470p, Intel® Core™ i7, 2,9 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 32 GB, 256 GB

Long summary description Lenovo ThinkPad T470p Intel® Core™ i7 i7-7820HQ Laptop 35,6 cm (14") 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Pro Black:

Lenovo ThinkPad T470p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® 940MX. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.