Lenovo logo

Lenovo ThinkPad T470 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19382
Info modified on:
29 Jan 2025, 18:37:19
Short summary description Lenovo ThinkPad T470 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB Windows 10 Pro Black:

Lenovo ThinkPad T470, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad T470 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB Windows 10 Pro Black:

Lenovo ThinkPad T470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.