Lenovo logo

Lenovo ThinkPad 13 Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 192 GB SSD Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17431
Info modified on:
01 Feb 2025, 05:33:46
Short summary description Lenovo ThinkPad 13 Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 192 GB SSD Silver:

Lenovo ThinkPad 13, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 192 GB

Long summary description Lenovo ThinkPad 13 Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Full HD 4 GB DDR4-SDRAM 192 GB SSD Silver:

Lenovo ThinkPad 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 192 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product color: Silver. Weight: 1,44 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.