Lenovo logo

Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 31,8 cm (12.5") Touchscreen 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68935
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 31,8 cm (12.5") Touchscreen 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Black:

Lenovo ThinkPad Yoga 260, Intel® Core™ i5, 2,3 GHz, 31,8 cm (12.5"), 8 GB, 192 GB, Windows 10

Long summary description Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Ultrabook 31,8 cm (12.5") Touchscreen 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Black:

Lenovo ThinkPad Yoga 260. Product type: Ultrabook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 31,8 cm (12.5"), Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 192 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Black. Weight: 1,32 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.