Lenovo ThinkPad X260, 31,8 cm (12.5"), 8 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro, Black
Lenovo ThinkPad X260. Product type: Laptop, Form factor: Clamshell. Display diagonal: 31,8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 1,44 kg