Lenovo ThinkPad E460, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad E460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6498DU, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product color: Black