Lenovo ThinkPad Yoga 11e (2nd Gen), Intel® Core™ M, 0,8 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB
Lenovo ThinkPad Yoga 11e (2nd Gen). Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ M, Processor model: M-5Y10c, Processor frequency: 0,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black