Lenovo ThinkPad Helix, Intel® Core™ M, 0,8 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 256 GB
Lenovo ThinkPad Helix. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product color: Black