Lenovo ThinkPad E540, Intel® Core™ i7, 2,2 GHz, 38,1 cm (15"), 1366 x 768 pixels, 8 GB, 128 GB
Lenovo ThinkPad E540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 38,1 cm (15"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black