Lenovo logo

Lenovo ThinkPad Edge E440 Intel® Core™ i5 i5-4200M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27928
Info modified on:
27 Jan 2025, 08:31:32
Short summary description Lenovo ThinkPad Edge E440 Intel® Core™ i5 i5-4200M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black:

Lenovo ThinkPad Edge E440, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad Edge E440 Intel® Core™ i5 i5-4200M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black:

Lenovo ThinkPad Edge E440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.