Lenovo logo

Lenovo ThinkPad E440 Intel® Core™ i7 i7-4712MQ Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 1,12 TB HDD+SSD NVIDIA® GeForce® 840M FreeDOS Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48825
Info modified on:
25 Jan 2025, 22:25:40
Short summary description Lenovo ThinkPad E440 Intel® Core™ i7 i7-4712MQ Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 1,12 TB HDD+SSD NVIDIA® GeForce® 840M FreeDOS Black:

Lenovo ThinkPad E440, Intel® Core™ i7, 2,3 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 1,12 TB

Long summary description Lenovo ThinkPad E440 Intel® Core™ i7 i7-4712MQ Laptop 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 1,12 TB HDD+SSD NVIDIA® GeForce® 840M FreeDOS Black:

Lenovo ThinkPad E440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,12 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.