Lenovo logo

Lenovo ThinkPad T450s Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88181
Info modified on:
22 Jan 2025, 06:27:05
Short summary description Lenovo ThinkPad T450s Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black:

Lenovo ThinkPad T450s, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad T450s Intel® Core™ i7 i7-5600U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black:

Lenovo ThinkPad T450s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.