Lenovo ThinkPad T440p, Intel® Core™ i7, 2,9 GHz, 35,6 cm (14"), 1600 x 900 pixels, DDR3L-SDRAM, Black
Lenovo ThinkPad T440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600M, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory type: DDR3L-SDRAM. Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Product color: Black