Lenovo ThinkPad Tablet, 25,6 cm (10.1"), 1280 x 800 pixels, 64 GB, 1 GB, Android, Black
Lenovo ThinkPad Tablet. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 715 g. Operating system installed: Android. Product color: Black