Lenovo logo

Lenovo ThinkPad Tablet 3G NVIDIA Tegra 64 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59739
Info modified on:
10 Aug 2024, 09:57:22
Short summary description Lenovo ThinkPad Tablet 3G NVIDIA Tegra 64 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo ThinkPad Tablet, 25,6 cm (10.1"), 1280 x 800 pixels, 64 GB, 1 GB, Android, Black

Long summary description Lenovo ThinkPad Tablet 3G NVIDIA Tegra 64 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo ThinkPad Tablet. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 715 g. Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.