Lenovo ThinkCentre neo 50s Gen 4, 2,5 GHz, Intel® Core™ i5, i5-12400, 8 GB, 512 GB, DVD±RW
Lenovo ThinkCentre neo 50s Gen 4. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black