Lenovo ThinkCentre neo 50t Gen 4, 2,5 GHz, Intel® Core™ i5, i5-13400, 8 GB, 512 GB, Windows 11 Pro
Lenovo ThinkCentre neo 50t Gen 4. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro. Power supply: 260 W. Chassis type: Tower. Product type: PC. Weight: 5,5 kg. Product color: Black