Lenovo ThinkCentre M70q Gen 4, 2,5 GHz, Intel® Core™ i3, i3-13100T, 8 GB, 256 GB, Windows 11 Pro
Lenovo ThinkCentre M70q Gen 4. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-13100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black