Lenovo ThinkPad X1, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 160 GB
Lenovo ThinkPad X1. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 1,69 kg