Lenovo logo

Lenovo ThinkCentre M90q Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 128 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7541
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Lenovo ThinkCentre M90q Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 128 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M90q, 3 GHz, Intel® Core™ i5, i5-12500, 8 GB, 128 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90q Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 128 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M90q. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12500. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.