Lenovo logo

Lenovo ThinkCentre neo 50t Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black, Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6169
Info modified on:
26 Jun 2024, 00:58:00
Short summary description Lenovo ThinkCentre neo 50t Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black, Grey:

Lenovo ThinkCentre neo 50t, Intel® Core™ i3, i3-12100, 4 GB, DDR4-SDRAM, 1 TB, DVD±RW

Long summary description Lenovo ThinkCentre neo 50t Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black, Grey:

Lenovo ThinkCentre neo 50t. Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 5,5 kg. Product color: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.