Lenovo logo

Lenovo ThinkCentre M70c Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11233
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Lenovo ThinkCentre M70c Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black:

Lenovo ThinkCentre M70c, 2,9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 256 GB, DVD±RW

Long summary description Lenovo ThinkCentre M70c Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black:

Lenovo ThinkCentre M70c. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.